Samsung logo

Samsung SH-224BB optical disc drive Internal DVD±RW Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128141
Info modified on:
02 Mar 2024, 03:17:58
Short summary description Samsung SH-224BB optical disc drive Internal DVD±RW Black:

Samsung SH-224BB, Black, Tray, Vertical/Horizontal, DVD±RW, Serial ATA, CD-R, CD-ROM, DVD+R, DVD+R DL, DVD+RW, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW

Long summary description Samsung SH-224BB optical disc drive Internal DVD±RW Black:

Samsung SH-224BB. Product colour: Black, Disc loading type: Tray, Mounting: Vertical/Horizontal. Optical drive type: DVD±RW, Interface: Serial ATA, Disc types supported: CD-R, CD-ROM, DVD+R, DVD+R DL, DVD+RW, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW. CD write speed: 48x, DVD+R write speed: 24x, CD rewrite speed: 4x. CD read speed: 48x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 150 ms, CD-ROM drive average random access time: 130 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.