Samsung logo

Samsung SH-222AB optical disc drive Internal DVD±R/RW

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95735
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SH-222AB optical disc drive Internal DVD±R/RW:

Samsung SH-222AB, Tray, Vertical/Horizontal, DVD±R/RW, Serial ATA, 1.5 MB, 1500 MB/s

Long summary description Samsung SH-222AB optical disc drive Internal DVD±R/RW:

Samsung SH-222AB. Disc loading type: Tray, Mounting: Vertical/Horizontal. Optical drive type: DVD±R/RW, Interface: Serial ATA, Drive device, buffer size: 1.5 MB. CD write speed: 48x, DVD+R write speed: 22x, CD rewrite speed: 48x. CD read speed: 48x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 150 ms, CD-ROM drive average random access time: 130 ms

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.