Samsung logo

Samsung X830 Orange 3.71 cm (1.46") 72 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101188
Info modified on:
26 Feb 2024, 15:20:30
Short summary description Samsung X830 Orange 3.71 cm (1.46") 72 g:

Samsung X830 Orange, 3.71 cm (1.46"), 128 x 220 pixels, 1.3 MP, Bluetooth, Orange

Long summary description Samsung X830 Orange 3.71 cm (1.46") 72 g:

Samsung X830 Orange. Display diagonal: 3.71 cm (1.46"), Display resolution: 128 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. Standby time (2G): 265 h. Weight: 72 g. Product colour: Orange

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.