Samsung logo

Samsung X830 Candy Pink 3.71 cm (1.46") 72 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86597
Info modified on:
26 Feb 2024, 15:21:34
Short summary description Samsung X830 Candy Pink 3.71 cm (1.46") 72 g:

Samsung X830 Candy Pink, 3.71 cm (1.46"), 128 x 220 pixels, 1.3 MP, Bluetooth, Pink

Long summary description Samsung X830 Candy Pink 3.71 cm (1.46") 72 g:

Samsung X830 Candy Pink. Display diagonal: 3.71 cm (1.46"), Display resolution: 128 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. Standby time (2G): 265 h. Weight: 72 g. Product colour: Pink

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.