Samsung logo

Samsung SGH-U100 4.9 cm (1.93") 57 g Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80525
Info modified on:
26 Feb 2024, 15:19:56
Short summary description Samsung SGH-U100 4.9 cm (1.93") 57 g Blue:

Samsung SGH-U100, Bar, 4.9 cm (1.93"), 3.15 MP, Bluetooth, 690 mAh, Blue

Long summary description Samsung SGH-U100 4.9 cm (1.93") 57 g Blue:

Samsung SGH-U100. Form factor: Bar. Display diagonal: 4.9 cm (1.93"), Display resolution: 220 x 176 pixels. Rear camera resolution (numeric): 3.15 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 690 mAh, Standby time (2G): 185 h. Weight: 57 g. Product colour: Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.