Samsung logo

Samsung T100 94 g Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200842
Info modified on:
26 Feb 2024, 15:21:29
Short summary description Samsung T100 94 g Silver:

Samsung T100, Clamshell, 128 x 160 pixels, 720 mAh, Silver

Long summary description Samsung T100 94 g Silver:

Samsung T100. Form factor: Clamshell. Display resolution: 128 x 160 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 720 mAh, Standby time (2G): 60 h. Weight: 94 g. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.