Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22227536 data-sheets &
36823 brands
– register (free)
Mobile Phones
Samsung SGH-L760 92.8 g
Samsung SGH-L760 92.8 g
Edit this data-sheet
Slide 1 of 6
Embed the product datasheet into your content
XML product data for Samsung SGH-L760HSVOMN
XML doc
Icecat LIVE: JS for Samsung SGH-L760HSVOMN
Icecat Live DOC
JSON product data for Samsung SGH-L760HSVOMN
JSON DOC
CSV product data for Samsung SGH-L760HSVOMN
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
SGH-L760
Product code:
SGH-L760HSVOMN
Category:
Mobile Phones
Icecat Product ID:
5915366
Data-sheet quality:
created/standardized by Icecat
Product views:
48943
Info modified on:
07 Mar 2024, 15:34:52
Samsung SGH-L760HSVOMN (Icecat)
Short summary description Samsung SGH-L760 92.8 g:
Samsung SGH-L760, 92.8 g, 99.5 x 47 x 15 mm
Long summary description Samsung SGH-L760 92.8 g:
Samsung SGH-L760. FM radio. Weight: 92.8 g
More>>>
Report mistake
Embed the product datasheet into your content
XML product data for Samsung SGH-L760HSVOMN
XML doc
Icecat LIVE: JS for Samsung SGH-L760HSVOMN
Icecat Live DOC
JSON product data for Samsung SGH-L760HSVOMN
JSON DOC
CSV product data for Samsung SGH-L760HSVOMN
CSV DOC
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE