Samsung logo

Samsung L700 5.33 cm (2.1") 107 g Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103546
Info modified on:
26 Feb 2024, 15:20:26
Short summary description Samsung L700 5.33 cm (2.1") 107 g Red:

Samsung L700, Bar, 5.33 cm (2.1"), 176 x 220 pixels, 2 MP, Bluetooth, Red

Long summary description Samsung L700 5.33 cm (2.1") 107 g Red:

Samsung L700. Form factor: Bar. Display diagonal: 5.33 cm (2.1"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 300 h. Weight: 107 g. Product colour: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.