Samsung Omnia SGH-I900, 8.13 cm (3.2"), 240 x 400 pixels, 0.125 GB, 5 MP, Windows Mobile 6.1, Black
Samsung Omnia SGH-I900. Display diagonal: 8.13 cm (3.2"), Display resolution: 240 x 400 pixels. Processor frequency: 0.624 GHz, Processor family: Marvell. RAM capacity: 0.125 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Windows Mobile 6.1. Battery capacity: 1440 mAh. Product colour: Black. Weight: 122 g