Samsung logo

Samsung i607 BlackJack 5.84 cm (2.3") 1000 mAh Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57587
Info modified on:
27 Feb 2024, 15:01:27
Short summary description Samsung i607 BlackJack 5.84 cm (2.3") 1000 mAh Black:

Samsung i607 BlackJack, 5.84 cm (2.3"), 320 x 240 pixels, 0.22 GHz, Black

Long summary description Samsung i607 BlackJack 5.84 cm (2.3") 1000 mAh Black:

Samsung i607 BlackJack. Display diagonal: 5.84 cm (2.3"), Display resolution: 320 x 240 pixels. Processor frequency: 0.22 GHz. Rear camera type: Single camera. Battery capacity: 1000 mAh. Product colour: Black. Weight: 105 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.