Samsung logo

Samsung SGH-G600 5.84 cm (2.3") 105 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88895
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SGH-G600 5.84 cm (2.3") 105 g Black:

Samsung SGH-G600, Slider, 5.84 cm (2.3"), 5 MP, Bluetooth, 880 mAh, Black

Long summary description Samsung SGH-G600 5.84 cm (2.3") 105 g Black:

Samsung SGH-G600. Form factor: Slider. Display diagonal: 5.84 cm (2.3"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 880 mAh, Standby time (2G): 300 h. Weight: 105 g. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.