Samsung E300, Clamshell, 128 x 160 pixels, 820 mAh, Silver
Samsung E300. Form factor: Clamshell. Display resolution: 128 x 160 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 820 mAh, Standby time (2G): 150 h. Weight: 85 g. Product colour: Silver