Samsung logo

Samsung E250 5.08 cm (2") 81 g Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150188
Info modified on:
26 Feb 2024, 15:20:04
Short summary description Samsung E250 5.08 cm (2") 81 g Silver:

Samsung E250, Slider, 5.08 cm (2"), 128 x 160 pixels, Bluetooth, 750 mAh, Silver

Long summary description Samsung E250 5.08 cm (2") 81 g Silver:

Samsung E250. Form factor: Slider. Display diagonal: 5.08 cm (2"), Display resolution: 128 x 160 pixels. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Standby time (2G): 250 h. Weight: 81 g. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.