Samsung logo

Samsung SGH-E250i 5.08 cm (2") 80.8 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137415
Info modified on:
26 Feb 2024, 15:21:06
Short summary description Samsung SGH-E250i 5.08 cm (2") 80.8 g Black:

Samsung SGH-E250i, Slider, 5.08 cm (2"), 128 x 160 pixels, Bluetooth, 800 mAh, Black

Long summary description Samsung SGH-E250i 5.08 cm (2") 80.8 g Black:

Samsung SGH-E250i. Form factor: Slider. Display diagonal: 5.08 cm (2"), Display resolution: 128 x 160 pixels. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 250 h. Weight: 80.8 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.