Samsung logo

Samsung B300 3.81 cm (1.5") 78 g Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86399
Info modified on:
26 Feb 2024, 14:55:04
Short summary description Samsung B300 3.81 cm (1.5") 78 g Grey:

Samsung B300, Clamshell, 3.81 cm (1.5"), 128 x 128 pixels, 800 mAh, Grey

Long summary description Samsung B300 3.81 cm (1.5") 78 g Grey:

Samsung B300. Form factor: Clamshell. Display diagonal: 3.81 cm (1.5"), Display resolution: 128 x 128 pixels. FM radio. Battery capacity: 800 mAh, Standby time (2G): 200 h. Weight: 78 g. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.