Samsung logo

Samsung SF-560 Laser Fax fax machine 33.6 Kbit/s 203 x 392 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176005
Info modified on:
06 Oct 2022, 14:25:35
Short summary description Samsung SF-560 Laser Fax fax machine 33.6 Kbit/s 203 x 392 DPI:

Samsung SF-560 Laser Fax, Laser, 33.6 Kbit/s, 203 x 392 DPI, 3 sec/page, 80 locations, 10000 pages per month

Long summary description Samsung SF-560 Laser Fax fax machine 33.6 Kbit/s 203 x 392 DPI:

Samsung SF-560 Laser Fax. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax resolution: 203 x 392 DPI. Maximum duty cycle: 10000 pages per month, Noise level: 52 dB. Copy speed (black, normal quality, A4): 16 cpm, Maximum number of copies: 99 copies, Copier resize: 50 - 150%. ISO A-series sizes (A0...A9): A4. Standard input capacity: 250 sheets, Auto document feeder (ADF) input capacity: 20 sheets, Standard output capacity: 150 sheets

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.