location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SF-375TP fax machine Inkjet 14.4 Kbit/s 600 x 600 DPI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SF-375TP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SF-375TP show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SF-375TP fax machine Inkjet 14.4 Kbit/s 600 x 600 DPI Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 600 x 600 DPI
  • - 14.4 Kbit/s
  • - 6 sec/page
Warranty: 2 Jahre
Long product name Samsung SF-375TP fax machine Inkjet 14.4 Kbit/s 600 x 600 DPI Black :
The long product name of Samsung SF-375TP fax machine Inkjet 14.4 Kbit/s 600 x 600 DPI Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SF-375TP, Fax, Print, Copier, Phone, TAM
More>>>
Samsung SF-375TP fax machine Inkjet 14.4 Kbit/s 600 x 600 DPI Black:
The official description of Samsung SF-375TP fax machine Inkjet 14.4 Kbit/s 600 x 600 DPI Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SAMSUNG SF-375TP
Imagine an inkjet fax that is small enough to fit anywhere and so error free that faxes will practically send themselves. Now faxing doesn’t mean carrying a large stack of papers to the office fax machine and spending time waiting, dialling, unarming paper. With the SF-375TP, the small size lets you fax right from your desk. It is on standby and ready to use 24/7 and provides skew-free faxing. Get error-free faxing every time. With SAMSUNG SF-375TP, it's not that hard to imagine.

key specifications
-Speed (Mono) : 4 ppm based on 300 x 300dpi (Draft mode).
-Resolution : 600 x 600dpi.

Short summary description Samsung SF-375TP fax machine Inkjet 14.4 Kbit/s 600 x 600 DPI Black:
This short summary of the Samsung SF-375TP fax machine Inkjet 14.4 Kbit/s 600 x 600 DPI Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SF-375TP, Inkjet, 14.4 Kbit/s, 600 x 600 DPI, 6 sec/page, A4, 50 sheets

Long summary description Samsung SF-375TP fax machine Inkjet 14.4 Kbit/s 600 x 600 DPI Black:
This is an auto-generated long summary of Samsung SF-375TP fax machine Inkjet 14.4 Kbit/s 600 x 600 DPI Black based on the first three specs of the first five spec groups.

Samsung SF-375TP. Print technology: Inkjet, Modem speed: 14.4 Kbit/s, Fax resolution: 600 x 600 DPI. ISO A-series sizes (A0...A9): A4. Standard input capacity: 50 sheets, Auto document feeder (ADF) input capacity: 15 sheets. Fax memory: 2.75 MB, Fax memory: 200 pages. Noise level: 55 dB

Fax
Print technology *
Inkjet
Colour faxing *
No
Modem speed *
14.4 Kbit/s
Fax resolution
600 x 600 DPI
Fax transmission speed
6 sec/page
Paper handling
ISO A-series sizes (A0...A9)
A4
Input & output capacity
Standard input capacity
50 sheets
Auto document feeder (ADF) input capacity
15 sheets
Memory
Fax memory
2.75 MB
Fax memory
200 pages
Technical details
Product colour
Black
Sound emission
Noise level
55 dB
Endurance
Maximum duty cycle
1000 pages per month
Weight & dimensions
Dimensions (WxDxH)
355 x 232 x 118 mm
Weight
2.5 kg
Scanning
Scan technology
CIS
Printing
Print speed (black, normal quality, A4/US Letter)
4 ppm
Other features
Interface
USB 2.0
Compatible operating systems
Windows 2000, XP, Vista
Media types supported
Plain
Standby acoustic emission
40 dB
Letter
Yes
Legal
Yes