Samsung SF-370, Inkjet, 14.4 Kbit/s, 600 x 300 DPI, 20 sec/page, 1000 pages per month, 55 dB
Samsung SF-370. Print technology: Inkjet, Modem speed: 14.4 Kbit/s, Fax resolution: 600 x 300 DPI. Maximum duty cycle: 1000 pages per month, Noise level: 55 dB, Product colour: Black. Copy speed (black, normal quality, A4): 3 cpm, Maximum number of copies: 50 copies, Copier resize: 50 - 150%. Standard input capacity: 50 sheets. Optical scanning resolution: 200 x 200 DPI