Samsung logo

Samsung SF-365TP Inkjet Fax fax machine 14.4 Kbit/s 600 x 300 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129077
Info modified on:
06 Oct 2022, 14:25:35
Short summary description Samsung SF-365TP Inkjet Fax fax machine 14.4 Kbit/s 600 x 300 DPI:

Samsung SF-365TP Inkjet Fax, Inkjet, 14.4 Kbit/s, 600 x 300 DPI, 6 sec/page, 10 locations, 1000 pages per month

Long summary description Samsung SF-365TP Inkjet Fax fax machine 14.4 Kbit/s 600 x 300 DPI:

Samsung SF-365TP Inkjet Fax. Print technology: Inkjet, Modem speed: 14.4 Kbit/s, Fax resolution: 600 x 300 DPI. Maximum duty cycle: 1000 pages per month, Noise level: 55 dB. Copy speed (black, normal quality, A4): 3 cpm, Maximum number of copies: 50 copies. Standard input capacity: 50 sheets, Auto document feeder (ADF) input capacity: 10 sheets, Standard output capacity: 50 sheets. Fax memory: 1.25 MB, Fax memory: 100 pages

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.