Samsung logo

Samsung SEW-3036W video baby monitor 250 m FHSS Black, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103623
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SEW-3036W video baby monitor 250 m FHSS Black, White:

Samsung SEW-3036W, CMOS, 3 mm, 2x, 640 x 480 pixels, Auto, 20 fps

Long summary description Samsung SEW-3036W video baby monitor 250 m FHSS Black, White:

Samsung SEW-3036W. Sensor type: CMOS, Fixed focal length: 3 mm, Digital zoom: 2x. Maximum range: 250 m, Channels quantity: 15 channels, Video compression formats: M-JPEG. Interface: FHSS, Frequency band: 2.4 - 2.4 GHz. Product colour: Black, White. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 240 pixels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.