Samsung logo

Samsung SED-1001R security camera Dome IP security camera Indoor 680 x 512 pixels Ceiling

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121698
Info modified on:
20 Jul 2022, 15:17:01
Short summary description Samsung SED-1001R security camera Dome IP security camera Indoor 680 x 512 pixels Ceiling:

Samsung SED-1001R, IP security camera, Indoor, Wired, Ceiling, White, Dome

Long summary description Samsung SED-1001R security camera Dome IP security camera Indoor 680 x 512 pixels Ceiling:

Samsung SED-1001R. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Lens viewing angle, horizontal: 54°, Lens viewing angle, vertical: 40°, White balance: Auto. Fixed focal length: 3.8 mm. Night vision distance: 10 m, LED type: IR

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.