Samsung logo

Samsung SEB-1004RW security camera Outdoor 640 x 480 pixels Wall

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59626
Info modified on:
10 Aug 2024, 09:51:53
Short summary description Samsung SEB-1004RW security camera Outdoor 640 x 480 pixels Wall:

Samsung SEB-1004RW, Outdoor, Wireless, Wall, White, Aluminium, Metal, Water resistant

Long summary description Samsung SEB-1004RW security camera Outdoor 640 x 480 pixels Wall:

Samsung SEB-1004RW. Placement supported: Outdoor, Connectivity technology: Wireless. Mounting type: Wall, Product colour: White, Housing material: Aluminium, Metal. Minimum illumination: 5 lx, Field of view (FOV) angle: 46°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Lens diameter: 3.6 mm, Normal focusing range: 1,5 m

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.