Samsung logo

Samsung SE-T084M optical disc drive

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74587
Info modified on:
24 Feb 2023, 14:13:46
Short summary description Samsung SE-T084M optical disc drive:

Samsung SE-T084M, Horizontal, 2 MB, 24x, 8x, 24x, 24x

Long summary description Samsung SE-T084M optical disc drive:

Samsung SE-T084M. Mounting: Horizontal. Drive device, buffer size: 2 MB. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 150 ms, CD-ROM drive average random access time: 130 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.