Samsung logo

Samsung SE-S204N - External DVD+-R/RW/DL/LS optical disc drive Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84762
Info modified on:
24 Feb 2023, 14:13:46
Short summary description Samsung SE-S204N - External DVD+-R/RW/DL/LS optical disc drive Black:

Samsung SE-S204N - External DVD+-R/RW/DL/LS, Black, 2 MB, 48x, 20x, 32x, 20x

Long summary description Samsung SE-S204N - External DVD+-R/RW/DL/LS optical disc drive Black:

Samsung SE-S204N - External DVD+-R/RW/DL/LS. Product colour: Black. Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. Height: 232 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.