Samsung logo

Samsung SE-S084D optical disc drive Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97916
Info modified on:
24 Feb 2023, 14:13:45
Short summary description Samsung SE-S084D optical disc drive Red:

Samsung SE-S084D, Red, Tray, Horizontal, 1.5 MB, 24x, 8x

Long summary description Samsung SE-S084D optical disc drive Red:

Samsung SE-S084D. Product colour: Red, Disc loading type: Tray, Mounting: Horizontal. Drive device, buffer size: 1.5 MB. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 190 ms, CD-ROM drive average random access time: 190 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.