location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SE-S084C optical disc drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE-S084C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE-S084C/MIBN
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SE-S084C optical disc drive Black :
The long product name of Samsung SE-S084C optical disc drive Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD-W Slim, Ext., USB 2.0, 370g, black
More>>>
Samsung SE-S084C optical disc drive Black:
The official description of Samsung SE-S084C optical disc drive Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung 8X Tray load external slim DVD-writer supports USB powered. Just simply plug it to the USB port to get power and no need to worry about the AC adaptor. Furthermore, this model supports both 12cm & 8cm discs. And the Manual Disc Eject function can let the disc ejected even when the power is off!

USB powered
Maximum speed reading and writing is available with USB power. No AC adapter, power cord needed.

Netbook booting support
USB booting support for netbooks which don't include optical disc drives. Great choice for netbook users.

MAC OS support
Both Windows and MAC OS support.

12cm and 8cm disc support
Supports both 12cm and 8cm standard round type disc.

Firmware live update
Automatically upgrades the latest firmware version through internet by continued support of newer media.

S.A.T (Speed Adjustment Technology)
Diverse quality discs in the market. But just click to burn with no worries when you use Samsung WriteMaster™ Smart enough to write in the most optimized speed for the disc automatically.

Short summary description Samsung SE-S084C optical disc drive Black:
This short summary of the Samsung SE-S084C optical disc drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SE-S084C, Black, 2 MB, 24x, 8x, 16x, 24x

Long summary description Samsung SE-S084C optical disc drive Black:
This is an auto-generated long summary of Samsung SE-S084C optical disc drive Black based on the first three specs of the first five spec groups.

Samsung SE-S084C. Product colour: Black. Drive device, buffer size: 2 MB. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 16x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 160 ms

Design
Internal *
No
Product colour
Black
Performance
Drive device, buffer size
2 MB
Writing speed
CD write speed *
24x
CD rewrite speed
16x
CD-R write speed
24x
CD-RW write speed
16x
DVD+R write speed *
8x
DVD-R write speed
8x
DVD-R Double Layer write speed
6x
DVD+R Double Layer write speed
6x
DVD+RW write speed
8x
DVD-RW write speed
8x
DVD-RAM write speed
5x
Reading speed
CD read speed *
24x
CD-R read speed
24x
Reading speed
CD-RW read speed
24x
DVD+R read speed
8x
DVD-R read speed
8x
DVD-RW read speed
8x
DVD-RAM read speed
5x
DVD-R Double Layer read speed
8x
DVD+R Double Layer read speed
8x
DVD+RW read speed
8x
Access time
DVD drive average random access time
160 ms
CD-ROM drive average random access time
160 ms
Weight & dimensions
Height
12.7 mm
Weight
370 g
Other features
Dimensions (WxDxH)
141 x 157 x 19 mm
USB 2.0 ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:26:12
Uk has collected 4 expert reviews for Samsung SE-S084C optical disc drive Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 03:26:12
Product Code: SE-S084C/PSBN The Samsung SE-S084C is a no-frills, USB-powered optical disc burner, that writes to DVDs at eight-speed. Are the days of the optical disc truly numbered? We certainly see plenty of netbooks and even nettops that lack the...
Bottom line The Samsung SE-S084C is a straightforward but highly effective solution to adding optical disc read and write capability to a laptop or PC that lacks the option already. At less than £40 it presents a ideal solution for efficiently dealing with nearl...
80%
myce.com
Updated:
2011-10-04 03:26:12
We at MyCE would like to present a review the latest external slimline DVD-ReWriter from Samsung – the Samsung SE-S084C. The Samsung SE-S084C supports 8x DVD±R, 8x/6x DVD+RW/DVD-RW, 5x DVD-RAM and 6x DVD+R DL and 6x DVD-R DL writing technology...
Bottom line “The Samsung SE-S084C is beautifully designed and reliable and has a great feature set. It’s small, portable, and it performs extremely well”. You may comment on this review below.Thanks to: SVP Communication– The United Kingdom...
80%