"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37"
"","","4552196","","Samsung","SE-S084C/MIBN","4552196","","Optical Disc Drives","214","","","SE-S084C","20190404111342","ICECAT","","15828","https://images.icecat.biz/img/norm/high/4552196-8880.jpg","525x330","https://images.icecat.biz/img/norm/low/4552196-8880.jpg","https://images.icecat.biz/img/gallery_mediums/img_4552196_medium_1481115797_2344_23752.jpg","https://images.icecat.biz/thumbs/4552196.jpg","","","Samsung SE-S084C optical disc drive Black","DVD-W Slim, Ext., USB 2.0, 370g, black","Samsung SE-S084C, Black, 2 MB, 24x, 8x, 16x, 24x","Samsung SE-S084C. Product colour: Black. Drive device, buffer size: 2 MB. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 16x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 160 ms","Samsung 8X Tray load external slim DVD-writer supports USB powered. Just simply plug it to the USB port to get power and no need to worry about the AC adaptor. Furthermore, this model supports both 12cm & 8cm discs. And the Manual Disc Eject function can let the disc ejected even when the power is off!\r\n\r\nUSB powered\r\nMaximum speed reading and writing is available with USB power. No AC adapter, power cord needed.\r\n\r\nNetbook booting support\r\nUSB booting support for netbooks which don't include optical disc drives. Great choice for netbook users.\r\n\r\nMAC OS support\r\nBoth Windows and MAC OS support.\r\n\r\n12cm and 8cm disc support\r\nSupports both 12cm and 8cm standard round type disc.\r\n\r\nFirmware live update\r\nAutomatically upgrades the latest firmware version through internet by continued support of newer media.\r\n\r\nS.A.T (Speed Adjustment Technology)\r\nDiverse quality discs in the market. But just click to burn with no worries when you use Samsung WriteMasterâ„¢ Smart enough to write in the most optimized speed for the disc automatically.","https://images.icecat.biz/img/norm/high/4552196-8880.jpg|https://images.icecat.biz/img/gallery/img_4552196_high_1470920904_5176_9027.jpg|https://images.icecat.biz/img/gallery/img_4552196_high_1470920904_8738_9027.jpg","525x330|525x330|525x330","||","","","","","","","","","Design","Internal: No","Product colour: Black","Performance","Drive device, buffer size: 2 MB","Writing speed","CD write speed: 24x","DVD+R write speed: 8x","CD rewrite speed: 16x","CD-R write speed: 24x","CD-RW write speed: 16x","DVD-R write speed: 8x","DVD-R Double Layer write speed: 6x","DVD+R Double Layer write speed: 6x","DVD+RW write speed: 8x","DVD-RW write speed: 8x","DVD-RAM write speed: 5x","Reading speed","CD read speed: 24x","CD-R read speed: 24x","CD-RW read speed: 24x","DVD+R read speed: 8x","DVD-R read speed: 8x","DVD-RW read speed: 8x","DVD-RAM read speed: 5x","DVD-R Double Layer read speed: 8x","DVD+R Double Layer read speed: 8x","DVD+RW read speed: 8x","Access time","DVD drive average random access time: 160 ms","CD-ROM drive average random access time: 160 ms","Weight & dimensions","Height: 12.7 mm","Weight: 370 g","Other features","Dimensions (WxDxH): 141 x 157 x 19 mm","USB 2.0 ports quantity: 1"