Samsung logo

Samsung SE-506CB optical disc drive Blu-Ray RW Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117878
Info modified on:
24 Feb 2023, 14:13:42
Short summary description Samsung SE-506CB optical disc drive Blu-Ray RW Black:

Samsung SE-506CB, Black, Tray, Horizontal, Laptop, Blu-Ray RW, USB 2.0

Long summary description Samsung SE-506CB optical disc drive Blu-Ray RW Black:

Samsung SE-506CB. Product colour: Black, Disc loading type: Tray, Mounting: Horizontal. Purpose: Laptop, Optical drive type: Blu-Ray RW, Interface: USB 2.0. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 180 ms, CD-ROM drive average random access time: 190 ms, BD-ROM average random access time: 350 ms

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.