Samsung logo

Samsung SE-506AB/TSWD optical disc drive White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76747
Info modified on:
29 Nov 2021, 16:15:43
Short summary description Samsung SE-506AB/TSWD optical disc drive White:

Samsung SE-506AB/TSWD, White, Horizontal, USB 2.0, 4 MB, 120 mm, 10.8 MB/s

Long summary description Samsung SE-506AB/TSWD optical disc drive White:

Samsung SE-506AB/TSWD. Product colour: White, Mounting: Horizontal. Interface: USB 2.0, Drive device, buffer size: 4 MB, Optical disc diameter: 120 mm. DVD+R write speed: 8x, CD-R write speed: 24x, CD-RW write speed: 24x. CD-R read speed: 24x, CD-RW read speed: 24x, CD-ROM read speed: 24x. DVD drive average random access time: 180 ms, CD-ROM drive average random access time: 170 ms, BD-ROM average random access time: 300 ms

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.