Samsung logo

Samsung SE-218BB optical disc drive DVD±RW Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95971
Info modified on:
24 Feb 2023, 14:13:41
Short summary description Samsung SE-218BB optical disc drive DVD±RW Silver:

Samsung SE-218BB, Silver, Horizontal, DVD±RW, USB 2.0, CD, DVD, 120 mm

Long summary description Samsung SE-218BB optical disc drive DVD±RW Silver:

Samsung SE-218BB. Product colour: Silver, Mounting: Horizontal. Optical drive type: DVD±RW, Interface: USB 2.0, Disc types supported: CD, DVD. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. Height: 14 mm, Weight: 255 g. Compatible operating systems: Windows XP/Vista/7 Mac OS Android 3.1 +, Number of optical discs: 1 discs

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.