Samsung logo

Samsung SE-208GB optical disc drive DVD±RW White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74438
Info modified on:
24 Feb 2023, 14:13:41
Short summary description Samsung SE-208GB optical disc drive DVD±RW White:

Samsung SE-208GB, White, Tray, Laptop, DVD±RW, USB 2.0, 8x

Long summary description Samsung SE-208GB optical disc drive DVD±RW White:

Samsung SE-208GB. Product colour: White, Disc loading type: Tray. Purpose: Laptop, Optical drive type: DVD±RW, Interface: USB 2.0. DVD+R write speed: 8x, DVD-R write speed: 8x. Width: 148.6 mm, Depth: 146 mm, Height: 14 mm. Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.