Samsung logo

Samsung SE-208AB optical disc drive DVD±R/RW Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124686
Info modified on:
24 Feb 2023, 14:13:40
Short summary description Samsung SE-208AB optical disc drive DVD±R/RW Black:

Samsung SE-208AB, Black, Tray, Horizontal, DVD±R/RW, USB 2.0, 1 MB

Long summary description Samsung SE-208AB optical disc drive DVD±R/RW Black:

Samsung SE-208AB. Product colour: Black, Disc loading type: Tray, Mounting: Horizontal. Optical drive type: DVD±R/RW, Interface: USB 2.0, Drive device, buffer size: 1 MB. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 150 ms, CD-ROM drive average random access time: 150 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.