Samsung logo

Samsung SDS-P3042 video surveillance kit Wired 4 channels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80512
Info modified on:
04 Nov 2024, 11:03:39
Short summary description Samsung SDS-P3042 video surveillance kit Wired 4 channels:

Samsung SDS-P3042, Wired, Bullet, BNC, Outdoor, 3.8 mm, 25 m

Long summary description Samsung SDS-P3042 video surveillance kit Wired 4 channels:

Samsung SDS-P3042. Connectivity technology: Wired, Surveillance camera form factor: Bullet, Camera interface: BNC. Channels quantity: 4 channels, Storage media type: HDD, Total storage capacity: 500 GB. Camera width: 7.21 cm, Camera depth: 19.2 cm, Camera height: 6.29 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.