Samsung SDR-4100, Black, H.264, RTP, RTSP, HTTP, CGI, Embedded LINUX, Fast Ethernet, TCP/IP, DHCP, PPPoE, SMTP, NTP, HTTP, DDNS, RTP, RTSP
Samsung SDR-4100. Product colour: Black, Video compression formats: H.264, Supported protocols: RTP, RTSP, HTTP, CGI. Ethernet interface type: Fast Ethernet, Supported network protocols: TCP/IP, DHCP, PPPoE, SMTP, NTP, HTTP, DDNS, RTP, RTSP. HDD interface: Serial ATA, HDD capacity: 500 GB. Power consumption (typical): 48 W. Dimensions (WxDxH): 360 x 160 x 44 mm, Weight: 1.6 kg