Samsung logo

Samsung SDC-8440BC security camera Bullet IP security camera Outdoor 1280 x 960 pixels Ceiling/wall

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132993
Info modified on:
04 Nov 2024, 15:16:20
Short summary description Samsung SDC-8440BC security camera Bullet IP security camera Outdoor 1280 x 960 pixels Ceiling/wall:

Samsung SDC-8440BC, IP security camera, Outdoor, Wired, Ceiling/wall, White, Bullet

Long summary description Samsung SDC-8440BC security camera Bullet IP security camera Outdoor 1280 x 960 pixels Ceiling/wall:

Samsung SDC-8440BC. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Field of view (FOV) angle: 100°, Lens viewing angle, horizontal: 78°, Lens viewing angle, vertical: 62.5°. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Fixed focal length: 3.6 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.