Samsung logo

Samsung SDC-7340BC security camera Bullet CCTV security camera Indoor & outdoor Ceiling/wall

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105828
Info modified on:
04 Nov 2024, 15:16:22
Short summary description Samsung SDC-7340BC security camera Bullet CCTV security camera Indoor & outdoor Ceiling/wall:

Samsung SDC-7340BC, CCTV security camera, Indoor & outdoor, Ceiling/wall, Black, White, Bullet, Water resistant

Long summary description Samsung SDC-7340BC security camera Bullet CCTV security camera Indoor & outdoor Ceiling/wall:

Samsung SDC-7340BC. Type: CCTV security camera, Placement supported: Indoor & outdoor. Mounting type: Ceiling/wall, Product colour: Black, White, Form factor: Bullet. White balance: Auto. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Night vision distance: 25 m, LED type: IR

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.