Samsung logo

Samsung SCX-5737FW + 5Y Laser A4 1200 x 1200 DPI 35 ppm Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99558
Info modified on:
01 Dec 2023, 11:29:04
Short summary description Samsung SCX-5737FW + 5Y Laser A4 1200 x 1200 DPI 35 ppm Wi-Fi:

Samsung SCX-5737FW + 5Y, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Colour scanning, A4

Long summary description Samsung SCX-5737FW + 5Y Laser A4 1200 x 1200 DPI 35 ppm Wi-Fi:

Samsung SCX-5737FW + 5Y. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.