Samsung logo

Samsung Xpress SCX-4650N multifunction printer Laser A4 1200 x 1200 DPI 24 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89631
Info modified on:
28 Jan 2020, 15:31:13
Short summary description Samsung Xpress SCX-4650N multifunction printer Laser A4 1200 x 1200 DPI 24 ppm:

Samsung Xpress SCX-4650N, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, White

Long summary description Samsung Xpress SCX-4650N multifunction printer Laser A4 1200 x 1200 DPI 24 ppm:

Samsung Xpress SCX-4650N. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 24 ppm. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: White

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.