location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-4600 multifunction printer Laser A4 1200 x 1200 DPI 23 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-4600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-4600 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993419883 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 272595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 12:29:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-4600 multifunction printer Laser A4 1200 x 1200 DPI 23 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 23 ppm
  • - Mono copying Colour scanning
  • - USB port
  • - Internal memory: 64 MB 360 MHz
  • - 10.5 kg
Warranty:
Long product name Samsung SCX-4600 multifunction printer Laser A4 1200 x 1200 DPI 23 ppm :
The long product name of Samsung SCX-4600 multifunction printer Laser A4 1200 x 1200 DPI 23 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCX-4600, Print, Scan, Copy, 23ppm, A4, 1200 x 1200 dpi, laser, USB 2.0
More>>>
Samsung SCX-4600 multifunction printer Laser A4 1200 x 1200 DPI 23 ppm:
The official description of Samsung SCX-4600 multifunction printer Laser A4 1200 x 1200 DPI 23 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

See it. Print it. It’s that easy with the Samsung SCX-4600 mono laser MFP. Equipped with an
innovative Print Screen feature, you simply press the Easy Screen Print button, and you can print either your entire desktop or just the active window. That’s especially convenient for printing multiple web pages. Samsung’s AnyWeb Print software lets you select, drag and drop content from different web pages into a new page, then print your screen. You also get print speeds of up to 23 ppm and a sleek, compact design.

Multifunction Printer
Productivity is key to running any office or professional workgroup. And the versatile SCX-4600 was designed to deliver exactly that. Now you can print, copy, and scan with unparalleled convenience, ease and speed. Why cram a corner of your office with several different machines when all you need is one central device - the 3-in-1 SCX-4600 laser multifunction printer.

ESP Easy Screen print Button
The Print Screen function is a quick and easy way to print the contents of your computer screen, and it's especially useful if you handle a high volume of web-based information. The ESP button is conveniently located on the printer control panel. Pressing the ESP button down for less than two seconds prints out the contents of your screen as you see it. So you can pull together overlapping web information, pictures or other documents in separate windows, then print them all together. Pressing the ESP button for longer than two seconds will just print the active window.

AnyWeb Print
Samsung's AnyWeb Print software is another useful feature. It allows you to select, drag and drop content from different webpages into a new blank page on the screen, without any resizing or other editing. AnyWeb Print is a quick and easy way of pulling information together, and you can save the pages you create either as tiff files or pdfs. They can be printed using the Print Screen button or your normal print menu. So you can quickly and easily print what you see. AnyWeb print enables you to gather data together and handle information more effectively.

Streamlined Design
The SCX-4600 boasts an attractive enclosed paper feed system which protects paper from dust, keeps its interior clean and reduces the noise level. It also features a glossy, protective top, easy-to-reach power button and 250-sheet capacity.

Versatile Copy Features
Features like ID card copy (front and back on one side of the page), clone copy (multiple images on a single sheet) and poster copy (one image on multiple sheets) save you time.

Samsung Takeback and Recycling Program
Samsung's S.T.A.R. Program is a free service brought to you by Samsung for our business and consumer customers willing to take responsibility in helping to keep the environment clean.

ENERGY STAR Compliant
By being ENERGY STAR compliant you are assured that your Samsung model is helping the environment by using less energy while saving you money. ENERGY STAR is a joint program of the U.S. Environmental Protection Agency and the U.S. Department of Energy promoting energy efficiency.

Compass Navigation
Always know where your job stands with the navigation feedback LED pattern. It keeps you clued in with its 11 different job status indicators, including error and warning situations.

Short summary description Samsung SCX-4600 multifunction printer Laser A4 1200 x 1200 DPI 23 ppm:
This short summary of the Samsung SCX-4600 multifunction printer Laser A4 1200 x 1200 DPI 23 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-4600, Laser, 1200 x 1200 DPI, Mono copying, Colour scanning, A4

Long summary description Samsung SCX-4600 multifunction printer Laser A4 1200 x 1200 DPI 23 ppm:
This is an auto-generated long summary of Samsung SCX-4600 multifunction printer Laser A4 1200 x 1200 DPI 23 ppm based on the first three specs of the first five spec groups.

Samsung SCX-4600. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4

Printing
Duplex printing mode
Manual
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Warm-up time
15 s
Time to first page (black, normal)
9 s
Economical printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
23 cpm
Time to first copy (black, normal)
12 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
File, Image
Input colour depth
30 bit
Output colour depth
24 bit
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Maximum duty cycle *
12000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
SPL
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
80 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Paper handling
Custom media width
216 - 356 mm
Custom media length
76 - 127 mm
Paper tray media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Internal memory *
64 MB
Processor frequency
360 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
52 dB
Sound pressure level (quiet mode)
26 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
370 W
Power consumption (PowerSave)
10 W
Power consumption (standby)
45 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
10.5 kg
Other features
Dimensions (WxDxH)
416.56 x 408.94 x 276.86 mm
Number of power supply units
1
Power supply type
AC/DC
Compatible operating systems
Windows 2000, XP, Vista, 2003 Server, 2008 Server Mac OS X 10.3 - 10.6 Linux OS
All-in-one functions
Copy, Scan
Colour all-in-one functions
Scan
Colour scanning
Yes
Resizing
Yes
Scanner integrated
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:49:54
Uk has collected 13 expert reviews for Samsung SCX-4600 multifunction printer Laser A4 1200 x 1200 DPI 23 ppm and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 03:49:54
The Samsung SCX-4600 and the Dell 1133 are identical, and all that changes is the logo-and the price! Dell is still selling its version at full price, while Samsung has decided to get rid of its remaining 4600s by selling them off at half price. It's a...
Good Cheap for a 3in1 laser, Fast: 22 ppm, Reasonable energy consumption for a laser, Quiet printing for a laser: 51 dB, 64 MB of memory (enough for a small team)...
Bad No automatic doublesided printing or network connectivity, Scanner only for occasional use, Above average running costs, Documents look dark in normal mode...
Bottom line It's fast, doesn't use much power and prints quietly. But in other respects, this is still a very basic printer, which produces dark looking documents quite expensively...
40%
macworld.co.uk
Updated:
2011-10-04 03:49:54
Samsung’s SCX-4600 is essentially its ML-1915 with knobs on – the knobs in question being quality scanning and copying components that upgrade this to a full-blown multifunction device. The extra space required for the scanner and copier means the SCX-...
Good Print screen function; scanning...
Bad Black and white; holds just 80 sheets of paper...
60%
v3.co.uk
Updated:
2011-10-04 03:49:54
Samsung’s SCX-4600 is a combined printer-scanner that, unlike most of its rivals, uses a laser printer rather than an inkjet model.Laser printers are better for people who want to print text and ‘business graphics’ such as graphs and charts (which are...
Good Very cheap; not expensive to run; decent print quality; small and compact...
Bad Cable sticks out at rear; no double-sided printing or network connection...
Bottom line A compact laser printer and scanner that’s fast, good-quality and superb value Good points Very cheap; not expensive to run; decent print quality; small and compact Bad points Cable sticks out at rear; no double-sided printing or network connection...
100%
computeractive.co.uk
Updated:
2011-10-04 03:49:54
Samsung’s SCX-4600 is a combined printer-scanner that, unlike most of its rivals, uses a laser printer rather than an inkjet model.Laser printers are better for people who want to print text and ‘business graphics’ such as graphs and charts (which are...
Good Very cheap; not expensive to run; decent print quality; small and compact...
Bad Cable sticks out at rear; no doublesided printing or network connection...
Bottom line A compact laser printer and scanner that’s fast, good-quality and superb value...
100%
itreviews.com
Updated:
2011-10-04 03:49:54
Samsung's been doing a sterling job in churning out quality lasers at affordable prices, and the SCX-4600 is no different. Sure, it lacks bells and whistles such as an ADF (auto document feeder), duplex printing and network connectivity, but it perfor...
0%
expertreviews.co.uk
Updated:
2011-10-04 03:49:54
The introduction of fast, inexpensive and economical colour inkjets like HP's Officejet 6000 has stolen some of the small business market that was traditionally dominated by compact laser printers. However, if colour isn't a necessity and you'd rather...
Bottom line An inexpensive and easy-to-use mono laser MFP that's ideal for a home office with modest printing requirements...
80%
pcadvisor.co.uk
Updated:
2011-10-04 03:49:54
Samsung follows its affordable ML-915 mono laser printer with the Samsung SCX-4600 multifunction printer and scanner It's only been in recent years that Samsung has brought its expertise in printing technology to the lowest regions of the laser mark...
Bottom line If anything, the Samsung SCX-4600 works even better as a printer than the ML-1915. It’s marginally faster, and the quality of prints seems slightly improved. But the price remains modest, and given that you get a very flexible scanning component as...
90%
trustedreviews.com
Updated:
2011-10-04 03:49:54
Laser-based multifunction printers continue to drop in price and Samsung's SCX-4600 is one of the least expensive we've tested. At just a smidge over £100, it's still some way from being an entry-level machine and is quite suitable as a home and small off...
90%
techworld.com
Updated:
2011-10-04 03:49:54
It's only been in recent years that Samsung has brought its expertise in printing technology to the lowest regions of the laser market. But, following the triumphant Sasmung ML-1915 comes another sparkling model.The Samsung SCX-4600 is essentially th...
Bottom line If anything, the Samsung SCX-4600 works even better as a printer than the ML-1915. It’s marginally faster, and the quality of prints seems slightly improved. But the price remains modest, and given that you get a very flexible scanning component as we...
0%
Brand Image Product code Product Stock Price from
Samsung SCX-4623F multifunction printer Laser A4 1200 x 1200 DPI 22 ppm Samsung SCX-4623F multifunction printer Laser A4 1200 x 1200 DPI 22 ppm
(show image)
SCX-4623F SCX-4623F 0.00
(excl. VAT)
0 (incl. VAT)