Samsung logo

Samsung SCX-4321 multifunction printer Laser A4 600 x 600 DPI 20 ppm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162892
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Samsung SCX-4321 multifunction printer Laser A4 600 x 600 DPI 20 ppm:

Samsung SCX-4321, Laser, 600 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description Samsung SCX-4321 multifunction printer Laser A4 600 x 600 DPI 20 ppm:

Samsung SCX-4321. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.