location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-4216F multifunction printer Laser 600 x 600 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-4216F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-4216F show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 246927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:09:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-4216F multifunction printer Laser 600 x 600 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 600 x 600 DPI
  • - 16 ppm
  • - Internal memory: 8 MB
  • - 13 kg
More>>>
Short summary description Samsung SCX-4216F multifunction printer Laser 600 x 600 DPI 16 ppm:
This short summary of the Samsung SCX-4216F multifunction printer Laser 600 x 600 DPI 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-4216F, Laser, 600 x 600 DPI

Long summary description Samsung SCX-4216F multifunction printer Laser 600 x 600 DPI 16 ppm:
This is an auto-generated long summary of Samsung SCX-4216F multifunction printer Laser 600 x 600 DPI 16 ppm based on the first three specs of the first five spec groups.

Samsung SCX-4216F. Print technology: Laser, Maximum resolution: 600 x 600 DPI

Printing
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Copying
Copy speed (black, normal quality, A4)
16 cpm
Scanning
Input colour depth
24 bit
Fax
Modem speed
33.6 Kbit/s
Features
Page description languages
SPL
Input & output capacity
Maximum input capacity
250 sheets
Maximum output capacity
150 sheets
Performance
Internal memory *
8 MB
Design
Market positioning *
Home & office
Weight & dimensions
Weight
13 kg
Other features
Dimensions (WxDxH)
474 x 436 x 417 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:49:02
Uk has collected 6 expert reviews for Samsung SCX-4216F multifunction printer Laser 600 x 600 DPI 16 ppm and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
goodgearguide.com.au
Updated:
2016-11-14 22:49:02
Samsungs SCX-4216F laser multifunction printer pushes new price boundaries for home and small businesses. This Samsung unit is priced below much of its competition, in an area where most consumers would only consider ink. Laser printers have benefits...
70%
trustedreviews.com
Updated:
2016-11-14 22:49:02
In the past, the phrase “multifunction” generally meant compromise. The quality of combination devices rarely came up to the standard of their stand alone counterparts and on top of that usually cost more than all of the devices put together...
90%
tweaknews.net
Updated:
2016-11-14 22:49:02
SAMSUNG SCX-4216F DIGITAL MULTIFUNCTION LASER PRINTER (10-12-2003) Although not intended for the normal household user, the multifunction printer is a great addition to any office or corporate environment. With copying, scanning, printing and faxing al...
0%
silentpcreview.com
Updated:
2016-11-14 22:49:02
Its another first:...
0%
Country Distributor
United Kingdom 1 distributor(s)