Samsung logo

Samsung SCX-3405F multifunction printer Laser A4 1200 x 1200 DPI 20 ppm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171349
Info modified on:
29 Nov 2021, 16:15:44
Short summary description Samsung SCX-3405F multifunction printer Laser A4 1200 x 1200 DPI 20 ppm:

Samsung SCX-3405F, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Colour scanning, A4

Long summary description Samsung SCX-3405F multifunction printer Laser A4 1200 x 1200 DPI 20 ppm:

Samsung SCX-3405F. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.