location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-3200 Laser A4 1200 x 1200 DPI 17 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-3200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-3200/XAX
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-3200 Laser A4 1200 x 1200 DPI 17 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Colour printing
  • - 1200 x 1200 DPI
  • - A4 17 ppm
  • - Mono copying Mono scanning
  • - USB port
  • - Internal memory: 32 MB 375 MHz
  • - 7.4 kg
Long product name Samsung SCX-3200 Laser A4 1200 x 1200 DPI 17 ppm :
The long product name of Samsung SCX-3200 Laser A4 1200 x 1200 DPI 17 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCX-3200, Print/Scan/Copy, 32MB, USB 2.0, 49 dB, 1200x1200 dpi, Grey
More>>>
Samsung SCX-3200 Laser A4 1200 x 1200 DPI 17 ppm:
The official description of Samsung SCX-3200 Laser A4 1200 x 1200 DPI 17 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Samsung printer is all about one-touch convenience and multi-tasking versatility. Thanks to a handy print screen feature, you can print whatever is on your screen with just a quick press of a button — It’s conveniently located right on the printer for easy access. The one-touch eco print button saves paper while the default toner mode makes saving toner effortless. Since you can print, copy and scan, this laser printer is a multi-tasker you can’t do without.

From the screen to the page with just One Touch
The SCX-3200's Print Screen button – conveniently located on the printer control panel – lets you print the contents from your screen, quickly and easily. Just one touch is all that it takes. With one click, there’s no more extra editing or cropping of unwanted content-clutter from original webpages or documents. If a single page is what you want, it’s what you’ll get. One simple press of a button prints your screen. Hold the button for more than two seconds and the SCX-3200 prints the activated window on your screen. Now you can print anything, anytime.

Save time and earth with convenient one-touch eco print
Our easy one-touch eco print button lets you combine two pages into one document with less toner consumption, saving you valuable time. Conveniently located on the front panel, a single step is all it takes. And once you choose eco print, it becomes your default setting. Saving paper, toner and ultimately earth is an added bonus you’ll appreciate.

Big features, small size
Looking for bigger performance from a desktop printer? Think smaller. Measuring a ultra compact 388 x 299 x 234mm (15.3" x 11.8" x 9.2"), the Samsung SCX-3200 has a smaller size than any other laser multifunctional printer on the market. It easily fits onto any size of desktop while leaving plenty of room for you to get your work done. But don’t let the SCX-3200’s ultra-compact size fool you: this is one featherweight who’s ready to take on the heavyweight contenders any day.

It multi-tasks so you don’t have to.
Productivity is a key to running any office or professional workgroup. The ultra-versatile, fast-printing SCX-3200 is designed to deliver productivity. Now you can print, copy and scan with convenience, ease and speed. Why clutter a corner of your office with several different machines when all you need is one versatile device – the 3-in-1 SCX-3200 laser multifunction printer.

One less noisy office distraction
You shouldn’t have to struggle to hear yourself think while sitting at your own desk. That’s why the Samsung SCX-3200 is engineered to be whisper quiet, generating a noise level of just 49dBA while it’s printing. That’s less than the gentle hum of a running refrigerator! A desktop printer that does its work while letting you focus on yours? Cool.

Capture what catches your eye
Samsung’s AnyWeb Print software lets you go hunting and gathering on the Web. You can utilise the SCX-3200 to easily select, drag, and drop content from different web pages onto a printable scrap board in your browser window, all while you surf the web. Items can be printed quickly or saved in different file formats. It’s an easy way to collect, arrange, and edit useful reference points and resources you can only find on the web for big projects – or even just for fun.

Lessen your wait, not your expectations
Quit losing productivity waiting around for your documents to print ? the Samsung SCX-3200’s fast print speed (16ppm for A4 paper, 17ppm for letter-sized) will have you back to work in no time. In Ready Mode, the SCX-3200 features a First Page Output Time (FPOT) of just 8.5 seconds and an impressive 1,200 x 1,200dpi print resolution, satisfying both your need for speed and your demand for quality.

Save with soft-power Button
The easy-to-reach power button is located right on the front panel, so you can switch on and off easily, avoiding unnecessary energy consumption. Ready to print? Push the button again to power back up, and you’re ready to go.

Short summary description Samsung SCX-3200 Laser A4 1200 x 1200 DPI 17 ppm:
This short summary of the Samsung SCX-3200 Laser A4 1200 x 1200 DPI 17 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-3200, Laser, Colour printing, 1200 x 1200 DPI, Mono copying, Mono scanning, A4

Long summary description Samsung SCX-3200 Laser A4 1200 x 1200 DPI 17 ppm:
This is an auto-generated long summary of Samsung SCX-3200 Laser A4 1200 x 1200 DPI 17 ppm based on the first three specs of the first five spec groups.

Samsung SCX-3200. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Time to first page (black, normal)
8.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
16 cpm
Time to first copy (black, normal)
10 s
Maximum number of copies
99 copies
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Fax
Faxing *
No
Features
Maximum duty cycle *
5000 pages per month
Digital sender
No
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Card stock
ISO A-series sizes (A0...A9) *
A4, A5
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Internal memory *
32 MB
Processor frequency
375 MHz
Sound pressure level (printing)
49 dB
Sound power level (standby)
26 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LED
Weight & dimensions
Weight
7.4 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
388 x 299 x 234 mm
Compatible operating systems
Windows 2000/XP/Vista/7/2003 Server/2008 Server Mac OS X 10.3- 10.6 Linux
Emulations
SPL, PCL5e
All-in-one functions
Copy, Scan
Colour all-in-one functions
Print
Source Testseek summary Average rating
Reviews
Updated:
2011-11-05 04:11:42
Uk has collected 4 expert reviews for Samsung SCX-3200 Laser A4 1200 x 1200 DPI 17 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%