Samsung SCV-6083R, CCTV security camera, Indoor & outdoor, Wired, 500 m, Ceiling, Ivory
Samsung SCV-6083R. Type: CCTV security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Ivory, Form factor: Dome. Angle of rotation: 355°, Tilt angle range: 0 - 67°, Pan range: 0 - 350°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.9 mm (1 / 2.9"), Number of effective pixels (H x V): 1984 x 1105 pixels. Focal length range: 2.8 - 12 mm, Focus: Manual