Samsung logo

Samsung SCP-2273 security camera Dome CCTV security camera Indoor 1020 x 508 pixels Ceiling

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110090
Info modified on:
04 Oct 2019, 16:00:12
Short summary description Samsung SCP-2273 security camera Dome CCTV security camera Indoor 1020 x 508 pixels Ceiling:

Samsung SCP-2273, CCTV security camera, Indoor, Wired, Ceiling, White, Dome

Long summary description Samsung SCP-2273 security camera Dome CCTV security camera Indoor 1020 x 508 pixels Ceiling:

Samsung SCP-2273. Type: CCTV security camera, Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Minimum illumination: 0.01 lx, Field of view (FOV) angle: 56.26°, Tilt angle range: -5 - 185°. Sensor type: HAD CCD II, Optical sensor size: 25.4 / 4 mm (1 / 4"). Digital zoom: 16x, Focal length range: 3.5 - 94.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.