Samsung logo

Samsung Galaxy Centura SCH-S738 8.89 cm (3.5") Single SIM Android 4.0 Micro-USB 0.5 GB 4 GB 1500 mAh Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86956
Info modified on:
14 Mar 2024, 19:32:52
Short summary description Samsung Galaxy Centura SCH-S738 8.89 cm (3.5") Single SIM Android 4.0 Micro-USB 0.5 GB 4 GB 1500 mAh Grey:

Samsung Galaxy Centura SCH-S738, 8.89 cm (3.5"), 0.5 GB, 4 GB, 3 MP, Android 4.0, Grey

Long summary description Samsung Galaxy Centura SCH-S738 8.89 cm (3.5") Single SIM Android 4.0 Micro-USB 0.5 GB 4 GB 1500 mAh Grey:

Samsung Galaxy Centura SCH-S738. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 480 pixels. Processor frequency: 0.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 7625A. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.0. Battery capacity: 1500 mAh. Product colour: Grey. Weight: 124.7 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.