Samsung logo

Samsung SC4130 vacuum 3 L Cylinder vacuum Dry 1600 W Dust bag

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141094
Info modified on:
21 May 2019, 08:34:19
Short summary description Samsung SC4130 vacuum 3 L Cylinder vacuum Dry 1600 W Dust bag:

Samsung SC4130, 1600 W, Cylinder vacuum, Dry, Dust bag, 3 L, 80 dB

Long summary description Samsung SC4130 vacuum 3 L Cylinder vacuum Dry 1600 W Dust bag:

Samsung SC4130. Maximum input power: 1600 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Noise level: 80 dB. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.