Samsung SC-152A CDROM 52X BULK 10pack, 0.125 MB, 16.6 MB/s, 52x, 80 ms, 740 g, 148.2 x 42 x 184 mm
Samsung SC-152A CDROM 52X BULK 10pack. Drive device, buffer size: 0.125 MB, Burst transfer rate: 16.6 MB/s. CD read speed: 52x. Access time: 80 ms. Weight: 740 g. Dimensions (WxDxH): 148.2 x 42 x 184 mm