Samsung logo

Samsung SBB-SS08NL1 Black Full HD 8 GB 3840 x 2160 pixels Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60813
Info modified on:
14 Mar 2024, 19:38:41
Short summary description Samsung SBB-SS08NL1 Black Full HD 8 GB 3840 x 2160 pixels Wi-Fi:

Samsung SBB-SS08NL1, Black, 1700 MHz, HDD, 8 GB, 2500 MB, DDR3

Long summary description Samsung SBB-SS08NL1 Black Full HD 8 GB 3840 x 2160 pixels Wi-Fi:

Samsung SBB-SS08NL1. Product colour: Black. Processor frequency: 1700 MHz. Storage media type: HDD, Total storage capacity: 8 GB. Internal memory: 2500 MB, Internal memory type: DDR3. HD type: Full HD, Maximum video resolution: 3840 x 2160 pixels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.