Samsung SBB-IS08E, HDD, 3840 x 2160 pixels, Vby1, Black, LED, 3840 x 2160 pixels
Samsung SBB-IS08E. Storage media: HDD. Maximum resolution: 3840 x 2160 pixels. Output signal: Vby1. Product colour: Black. Display type: LED, Display resolution: 3840 x 2160 pixels